Lenovo logo

Lenovo IdeaCentre 510A AMD Ryzen™ 3 3200G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41568
Info modified on:
11 Nov 2024, 16:53:25
Short summary description Lenovo IdeaCentre 510A AMD Ryzen™ 3 3200G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Tower PC Black:

Lenovo IdeaCentre 510A, 3.6 GHz, AMD Ryzen™ 3, 8 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description Lenovo IdeaCentre 510A AMD Ryzen™ 3 3200G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Tower PC Black:

Lenovo IdeaCentre 510A. Processor frequency: 3.6 GHz, Processor family: AMD Ryzen™ 3, Processor model: 3200G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Tower. Product type: PC

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.