Lenovo logo

Lenovo IdeaCentre 720 AMD Ryzen™ 5 2400G 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Tower PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29075
Info modified on:
11 Nov 2024, 16:58:27
Short summary description Lenovo IdeaCentre 720 AMD Ryzen™ 5 2400G 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Tower PC Black, Silver:

Lenovo IdeaCentre 720, 3.6 GHz, AMD Ryzen™ 5, 2400G, 16 GB, 1.13 TB, Windows 10 Home

Long summary description Lenovo IdeaCentre 720 AMD Ryzen™ 5 2400G 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Tower PC Black, Silver:

Lenovo IdeaCentre 720. Processor frequency: 3.6 GHz, Processor family: AMD Ryzen™ 5, Processor model: 2400G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon RX Vega 11, Discrete graphics card model: NVIDIA® GeForce® GTX 1050 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.