Lenovo logo

Lenovo IdeaCentre 720-18ASU AMD Ryzen™ 5 1400 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 560 Windows 10 Home Tower PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44572
Info modified on:
11 Nov 2024, 16:53:03
Short summary description Lenovo IdeaCentre 720-18ASU AMD Ryzen™ 5 1400 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 560 Windows 10 Home Tower PC Black, Silver:

Lenovo IdeaCentre 720-18ASU, 3.2 GHz, AMD Ryzen™ 5, 8 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description Lenovo IdeaCentre 720-18ASU AMD Ryzen™ 5 1400 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 560 Windows 10 Home Tower PC Black, Silver:

Lenovo IdeaCentre 720-18ASU. Processor frequency: 3.2 GHz, Processor family: AMD Ryzen™ 5, Processor model: 1400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon RX 560. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.