Lenovo IdeaCentre 720-18ASU, 3 GHz, AMD Ryzen™ 7, 8 GB, 2 TB, DVD±RW, Windows 10 Home
Lenovo IdeaCentre 720-18ASU. Processor frequency: 3 GHz, Processor family: AMD Ryzen™ 7, Processor model: 1700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon RX 550. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: Tower. Product type: PC