Lenovo IdeaCentre 510S, 3.5 GHz, Intel Pentium G, 8 GB, 256 GB, DVD±RW, FreeDOS
Lenovo IdeaCentre 510S. Processor frequency: 3.5 GHz, Processor family: Intel Pentium G, Processor model: G4560. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 610. Operating system installed: FreeDOS. Chassis type: SFF. Product type: PC. Product color: Black, Silver