Lenovo logo

Lenovo 90GB0061CD PC Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6146
Info modified on:
14 Mar 2024, 18:21:29
Short summary description Lenovo 90GB0061CD PC Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Black, Silver:

Lenovo 90GB0061CD, 3 GHz, Intel® Core™ i5, i5-7400, 8 GB, 1.13 TB, Windows 10 Home

Long summary description Lenovo 90GB0061CD PC Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Black, Silver:

Lenovo 90GB0061CD. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Wi-Fi. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Product type: PC. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.