Lenovo IdeaCentre 310S-08ASR, 2.6 GHz, AMD A6, A6-9225, 4 GB, 1.13 TB, Windows 10 Home
Lenovo IdeaCentre 310S-08ASR. Processor frequency: 2.6 GHz, Processor family: AMD A6, Processor model: A6-9225. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon R4. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: SFF. Product type: PC. Product color: Black