Lenovo logo

Lenovo IdeaCentre 310S AMD E E2-9030 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62283
Info modified on:
14 Jun 2024, 03:28:01
Short summary description Lenovo IdeaCentre 310S AMD E E2-9030 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black, Silver:

Lenovo IdeaCentre 310S, 2 GHz, AMD E, E2-9030, 4 GB, 1 TB, Windows 10 Home

Long summary description Lenovo IdeaCentre 310S AMD E E2-9030 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black, Silver:

Lenovo IdeaCentre 310S. Processor frequency: 2 GHz, Processor family: AMD E, Processor model: E2-9030. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R2. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Weight: 9.48 lbs (4.3 kg). Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.