Lenovo logo

Lenovo IdeaCentre 510s-08ISH Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730 Windows 10 PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57525
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Lenovo IdeaCentre 510s-08ISH Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730 Windows 10 PC Black:

Lenovo IdeaCentre 510s-08ISH, 2.7 GHz, Intel® Core™ i5, i5-6400, 8 GB, 1 TB, Windows 10

Long summary description Lenovo IdeaCentre 510s-08ISH Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730 Windows 10 PC Black:

Lenovo IdeaCentre 510s-08ISH. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GT 730. Operating system installed: Windows 10. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.