Lenovo logo

Lenovo IdeaCentre Y900 Intel® Core™ i7 i7-7700K 16 GB DDR4-SDRAM 2.26 TB Hybrid-HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Tower PC Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34295
Info modified on:
14 Jun 2024, 22:33:45
Short summary description Lenovo IdeaCentre Y900 Intel® Core™ i7 i7-7700K 16 GB DDR4-SDRAM 2.26 TB Hybrid-HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Tower PC Black, Red:

Lenovo IdeaCentre Y900, 4.2 GHz, Intel® Core™ i7, 16 GB, 2.26 TB, DVD±RW, Windows 10 Home

Long summary description Lenovo IdeaCentre Y900 Intel® Core™ i7 i7-7700K 16 GB DDR4-SDRAM 2.26 TB Hybrid-HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Tower PC Black, Red:

Lenovo IdeaCentre Y900. Processor frequency: 4.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2.26 TB, Storage media: Hybrid-HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 625 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.