Lenovo H50-55, 3.5 GHz, AMD A10, A10-7800, 4 GB, 1 TB, Windows 10 Home
Lenovo H50-55. Processor frequency: 3.5 GHz, Processor family: AMD A10, Processor model: A10-7800. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC. Product color: Black