Lenovo logo

Lenovo IdeaCentre H50-55 AMD A10 A10-7800 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 235 Windows 8.1 Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50833
Info modified on:
26 Jun 2024, 12:43:59
Short summary description Lenovo IdeaCentre H50-55 AMD A10 A10-7800 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 235 Windows 8.1 Mini Tower PC Black:

Lenovo IdeaCentre H50-55, 3.5 GHz, AMD A10, 8 GB, 1 TB, DVD±RW, Windows 8.1

Long summary description Lenovo IdeaCentre H50-55 AMD A10 A10-7800 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 235 Windows 8.1 Mini Tower PC Black:

Lenovo IdeaCentre H50-55. Processor frequency: 3.5 GHz, Processor family: AMD A10, Processor model: A10-7800. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R7, Discrete graphics card model: AMD Radeon R5 235. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.