Lenovo IdeaCentre H30-50, 3.7 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD±RW, FreeDOS
Lenovo IdeaCentre H30-50. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4170. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: FreeDOS. Power supply: 180 W. Chassis type: Mini Tower. Product type: PC. Product color: Black