Lenovo IdeaCentre H30-50, 3.2 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD±RW, Windows 8.1
Lenovo IdeaCentre H30-50. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC. Product color: Black