Lenovo 5050, 3.7 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD±RW, Windows 10 Home
Lenovo 5050. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4170. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® GT 720. Wi-Fi. Operating system installed: Windows 10 Home. Power supply: 180 W. Product type: PC. Product color: Black