Lenovo logo

Lenovo System x3550 M5 server 0 GB Rack (1U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 16 GB DDR4-SDRAM 750 W

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129586
Info modified on:
14 Mar 2024, 19:25:20
Short summary description Lenovo System x3550 M5 server 0 GB Rack (1U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 16 GB DDR4-SDRAM 750 W:

Lenovo System x3550 M5, 2.1 GHz, E5-2620V4, 16 GB, DDR4-SDRAM, 0 GB, Rack (1U)

Long summary description Lenovo System x3550 M5 server 0 GB Rack (1U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 16 GB DDR4-SDRAM 750 W:

Lenovo System x3550 M5. Processor family: Intel® Xeon® E5 v4, Processor frequency: 2.1 GHz, Processor model: E5-2620V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 0 GB, HDD size: 2.5", HDD interface: Serial ATA III, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.