Lenovo IdeaPad 5 2-in-1 14AKP10 Copilot+ PC, AMD Ryzen AI 7, 2 GHz, 14", 1920 x 1200 pixels, 16 GB, 512 GB
Lenovo IdeaPad 5 2-in-1 14AKP10 Copilot+ PC. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD Ryzen AI 7, Processor model: 350, Processor frequency: 2 GHz. Display diagonal: 14", HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 11 Home. Product color: Blue