Lenovo IdeaPad Flex 5 Chrome 14IAU7 (Plus), Intel® Core™ i3, 14", 1920 x 1200 pixels, 8 GB, 128 GB, ChromeOS
Lenovo IdeaPad Flex 5 Chrome 14IAU7 (Plus). Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-1315U. Display diagonal: 14", HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Product color: Gray