Lenovo Legion 5 16IRX9, Intel® Core™ i7, 2.1 GHz, 16", 2560 x 1600 pixels, 16 GB, 1 TB
Lenovo Legion 5 16IRX9. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-14700HX, Processor frequency: 2.1 GHz. Display diagonal: 16", HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Product color: Gray