Lenovo logo

Lenovo LOQ 15IRH8 Intel® Core™ i5 i5-12450H Laptop 15.6" Full HD 8 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) French Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1707
Info modified on:
11 Jul 2025, 09:50:42
Short summary description Lenovo LOQ 15IRH8 Intel® Core™ i5 i5-12450H Laptop 15.6" Full HD 8 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) French Gray:

Lenovo LOQ 15IRH8, Intel® Core™ i5, 15.6", 1920 x 1080 pixels, 8 GB, 512 GB, Gray

Long summary description Lenovo LOQ 15IRH8 Intel® Core™ i5 i5-12450H Laptop 15.6" Full HD 8 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) French Gray:

Lenovo LOQ 15IRH8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-12450H. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Product color: Gray. Weight: 5.29 lbs (2.4 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.