Lenovo LOQ 15IRH8, Intel® Core™ i5, 15.6", 1920 x 1080 pixels, 16 GB, 1 TB, Gray
Lenovo LOQ 15IRH8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-13500H. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® Iris™ Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Product color: Gray. Weight: 5.29 lbs (2.4 kg)