Lenovo logo

Lenovo IdeaPad Slim 3 15IAN8 Intel Core i3 N-series i3-N305 Laptop 15.6" Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home UK English Gray

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4567
Info modified on:
11 Jul 2025, 09:22:44
Short summary description Lenovo IdeaPad Slim 3 15IAN8 Intel Core i3 N-series i3-N305 Laptop 15.6" Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home UK English Gray:

Lenovo IdeaPad Slim 3 15IAN8, Intel Core i3 N-series, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB, Windows 11 Home

Long summary description Lenovo IdeaPad Slim 3 15IAN8 Intel Core i3 N-series i3-N305 Laptop 15.6" Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home UK English Gray:

Lenovo IdeaPad Slim 3 15IAN8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core i3 N-series, Processor model: i3-N305. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product color: Gray. Weight: 3.42 lbs (1.55 kg)

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.