Lenovo logo

Lenovo IdeaPad 1 15IGL7 Intel® Celeron® N N4020 Laptop 15.6" Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Belgian Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12589
Info modified on:
10 Jun 2025, 10:41:03
Short summary description Lenovo IdeaPad 1 15IGL7 Intel® Celeron® N N4020 Laptop 15.6" Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Belgian Gray:

Lenovo IdeaPad 1 15IGL7, Intel® Celeron® N, 1.1 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Lenovo IdeaPad 1 15IGL7 Intel® Celeron® N N4020 Laptop 15.6" Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Belgian Gray:

Lenovo IdeaPad 1 15IGL7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4020, Processor frequency: 1.1 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 11 Home in S mode. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.