Lenovo Legion S7 16ARHA7, AMD Ryzen™ 7, 3.2 GHz, 16", 2560 x 1600 pixels, 16 GB, 1 TB
Lenovo Legion S7 16ARHA7. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 6800H, Processor frequency: 3.2 GHz. Display diagonal: 16", HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 680M. Operating system installed: Windows 11 Home. Product color: Gray