Lenovo logo

Lenovo Legion S7 16IAH7 Intel® Core™ i7 i7-12700H Laptop 16" WQXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home US English Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7022
Info modified on:
23 Apr 2025, 21:06:44
Short summary description Lenovo Legion S7 16IAH7 Intel® Core™ i7 i7-12700H Laptop 16" WQXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home US English Gray:

Lenovo Legion S7 16IAH7, Intel® Core™ i7, 16", 2560 x 1600 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description Lenovo Legion S7 16IAH7 Intel® Core™ i7 i7-12700H Laptop 16" WQXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home US English Gray:

Lenovo Legion S7 16IAH7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 16", HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050 Ti. Operating system installed: Windows 11 Home. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.