Lenovo IdeaPad Duet 3 Chrome 11Q727, Qualcomm Snapdragon, 10.95", 2000 x 1200 pixels, 8 GB, 128 GB, ChromeOS
Lenovo IdeaPad Duet 3 Chrome 11Q727. Product type: Chromebook, Form factor: Convertible (Detachable). Processor family: Qualcomm Snapdragon, Processor model: 7c Gen 2. Display diagonal: 10.95", HD type: 2K, Display resolution: 2000 x 1200 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. On-board graphics card model: Qualcomm Adreno GPU. Operating system installed: ChromeOS. Product color: Gray