Lenovo IdeaPad Flex 5 14IAU7, Intel® Core™ i5, 14", 1920 x 1200 pixels, 16 GB, 1 TB, Windows 11 Home
Lenovo IdeaPad Flex 5 14IAU7. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-1235U. Display diagonal: 14", HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Gray