Lenovo IdeaPad 1 14IAU7, Intel® Core™ i5, 14", 1366 x 768 pixels, 8 GB, 512 GB, Gray
Lenovo IdeaPad 1 14IAU7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1235U. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Product color: Gray. Weight: 3.02 lbs (1.37 kg)