Lenovo logo

Lenovo IdeaPad 3 Chrome 15IJL6 Intel® Celeron® N N4500 Chromebook 15.6" Full HD 4 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS English Gray

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9776
Info modified on:
23 Apr 2025, 20:33:31
Short summary description Lenovo IdeaPad 3 Chrome 15IJL6 Intel® Celeron® N N4500 Chromebook 15.6" Full HD 4 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS English Gray:

Lenovo IdeaPad 3 Chrome 15IJL6, Intel® Celeron® N, 1.1 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 64 GB

Long summary description Lenovo IdeaPad 3 Chrome 15IJL6 Intel® Celeron® N N4500 Chromebook 15.6" Full HD 4 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS English Gray:

Lenovo IdeaPad 3 Chrome 15IJL6. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4500, Processor frequency: 1.1 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Product color: Gray

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.