Lenovo logo

Lenovo Yoga Duet 7 13ITL6 Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 13" Touchscreen Wide Quad HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Portuguese Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9756
Info modified on:
23 Apr 2025, 20:32:30
Short summary description Lenovo Yoga Duet 7 13ITL6 Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 13" Touchscreen Wide Quad HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Portuguese Gray:

Lenovo Yoga Duet 7 13ITL6, Intel® Core™ i5, 2.4 GHz, 13", 2160 x 1350 pixels, 8 GB, 512 GB

Long summary description Lenovo Yoga Duet 7 13ITL6 Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 13" Touchscreen Wide Quad HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Portuguese Gray:

Lenovo Yoga Duet 7 13ITL6. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-1135G7, Processor frequency: 2.4 GHz. Display diagonal: 13", HD type: Wide Quad HD, Display resolution: 2160 x 1350 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 11 Home. Product color: Gray

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.