Lenovo logo

Lenovo IdeaPad 5 Pro 16ACH6 AMD Ryzen™ 5 5600H Laptop 16" 2.5K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 11 Home English Gray

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43829
Info modified on:
23 Apr 2025, 00:29:05
Short summary description Lenovo IdeaPad 5 Pro 16ACH6 AMD Ryzen™ 5 5600H Laptop 16" 2.5K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 11 Home English Gray:

Lenovo IdeaPad 5 Pro 16ACH6, AMD Ryzen™ 5, 3.3 GHz, 16", 2560 x 1600 pixels, 16 GB, 512 GB

Long summary description Lenovo IdeaPad 5 Pro 16ACH6 AMD Ryzen™ 5 5600H Laptop 16" 2.5K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 11 Home English Gray:

Lenovo IdeaPad 5 Pro 16ACH6. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 5600H, Processor frequency: 3.3 GHz. Display diagonal: 16", HD type: 2.5K, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.