Lenovo IdeaPad 3 Chrome 14M836, MediaTek, 2 GHz, 14", 1920 x 1080 pixels, 4 GB, 32 GB
Lenovo IdeaPad 3 Chrome 14M836. Product type: Chromebook, Form factor: Clamshell. Processor family: MediaTek, Processor model: MT8183, Processor frequency: 2 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: ARM Mali-G72 MP3. Operating system installed: ChromeOS. Product color: Gray