Lenovo IdeaPad Gaming 3 15IHU6, Intel® Core™ i5, 3.1 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB
Lenovo IdeaPad Gaming 3 15IHU6. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-11300H, Processor frequency: 3.1 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Product color: Black