Lenovo Legion 5 15ACH6H, AMD Ryzen™ 5, 3.3 GHz, 15.6", 2560 x 1440 pixels, 16 GB, 512 GB
Lenovo Legion 5 15ACH6H. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 5600H, Processor frequency: 3.3 GHz. Display diagonal: 15.6", HD type: Wide Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product color: Black, Blue