Lenovo logo

Lenovo 500e Chromebook Gen 3 (Intel) Intel® Celeron® N N5100 11.6" Touchscreen HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Gray

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7971
Info modified on:
23 Apr 2025, 19:59:54
Short summary description Lenovo 500e Chromebook Gen 3 (Intel) Intel® Celeron® N N5100 11.6" Touchscreen HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Gray:

Lenovo 500e Chromebook Gen 3 (Intel), Intel® Celeron® N, 1.1 GHz, 11.6", 1366 x 768 pixels, 8 GB, 64 GB

Long summary description Lenovo 500e Chromebook Gen 3 (Intel) Intel® Celeron® N N5100 11.6" Touchscreen HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Gray:

Lenovo 500e Chromebook Gen 3 (Intel). Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Celeron® N, Processor model: N5100, Processor frequency: 1.1 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product color: Gray

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.