Lenovo IdeaPad Flex 5 15ITL05, Intel® Core™ i5, 15.6", 1920 x 1080 pixels, 12 GB, 256 GB, Windows 10 Home
Lenovo IdeaPad Flex 5 15ITL05. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product color: Gray