Lenovo logo

Lenovo V17 IIL Intel® Core™ i7 i7-1065G7 Laptop 17.3" Full HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35950
Info modified on:
23 Apr 2025, 19:42:24
Short summary description Lenovo V17 IIL Intel® Core™ i7 i7-1065G7 Laptop 17.3" Full HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray:

Lenovo V17 IIL, Intel® Core™ i7, 1.3 GHz, 17.3", 1920 x 1080 pixels, 12 GB, 512 GB

Long summary description Lenovo V17 IIL Intel® Core™ i7 i7-1065G7 Laptop 17.3" Full HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray:

Lenovo V17 IIL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1.3 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Plus Graphics. Operating system installed: Windows 10 Pro. Product color: Gray

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.