Lenovo logo

Lenovo IdeaPad 1 14ADA05 3020E Laptop 14" HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90510
Info modified on:
23 Apr 2025, 19:42:06
Short summary description Lenovo IdeaPad 1 14ADA05 3020E Laptop 14" HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Gray:

Lenovo IdeaPad 1 14ADA05, 1.2 GHz, 14", 1366 x 768 pixels, 4 GB, 64 GB, Windows 10 Home in S mode

Long summary description Lenovo IdeaPad 1 14ADA05 3020E Laptop 14" HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Gray:

Lenovo IdeaPad 1 14ADA05. Product type: Laptop, Form factor: Clamshell. Processor model: 3020E, Processor frequency: 1.2 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home in S mode. Product color: Gray. Weight: 3.09 lbs (1.4 kg)

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.