Lenovo 300e 2nd Gen (AMD), AMD 3000, 1.2 GHz, 11.6", 1366 x 768 pixels, 4 GB, 64 GB
Lenovo 300e 2nd Gen (AMD). Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD 3000, Processor model: 3015e, Processor frequency: 1.2 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Operating system installed: Windows 10 Pro. Product color: Black