Lenovo 100e 2nd Gen (AMD), 1.2 GHz, 11.6", 1366 x 768 pixels, 4 GB, 64 GB, Windows 10 Pro
Lenovo 100e 2nd Gen (AMD). Product type: Laptop, Form factor: Clamshell. Processor model: 3015e, Processor frequency: 1.2 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: AMD Radeon. Operating system installed: Windows 10 Pro. Product color: Black. Weight: 2.76 lbs (1.25 kg)