Lenovo logo

Lenovo IdeaPad Gaming 3 15ARH05 AMD Ryzen™ 5 4600H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62012
Info modified on:
23 Apr 2025, 19:37:19
Short summary description Lenovo IdeaPad Gaming 3 15ARH05 AMD Ryzen™ 5 4600H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo IdeaPad Gaming 3 15ARH05, AMD Ryzen™ 5, 3 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Lenovo IdeaPad Gaming 3 15ARH05 AMD Ryzen™ 5 4600H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo IdeaPad Gaming 3 15ARH05. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 4600H, Processor frequency: 3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.