Lenovo Yoga Slim 9 14ITL5, Intel® Core™ i7, 14", 3840 x 2160 pixels, 16 GB, 1 TB, Windows 10 Home
Lenovo Yoga Slim 9 14ITL5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 14", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product color: Black