Lenovo logo

Lenovo Yoga Slim 9 14ITL5 Intel® Core™ i7 i7-1165G7 Laptop 14" Touchscreen 4K Ultra HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home English Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83596
Info modified on:
23 Apr 2025, 19:35:51
Short summary description Lenovo Yoga Slim 9 14ITL5 Intel® Core™ i7 i7-1165G7 Laptop 14" Touchscreen 4K Ultra HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home English Black:

Lenovo Yoga Slim 9 14ITL5, Intel® Core™ i7, 14", 3840 x 2160 pixels, 16 GB, 1 TB, Windows 10 Home

Long summary description Lenovo Yoga Slim 9 14ITL5 Intel® Core™ i7 i7-1165G7 Laptop 14" Touchscreen 4K Ultra HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home English Black:

Lenovo Yoga Slim 9 14ITL5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 14", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product color: Black

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.