Lenovo logo

Lenovo V15 ADA AMD Athlon 3020E Laptop 15.6" HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Portuguese Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20555
Info modified on:
23 Apr 2025, 19:35:17
Short summary description Lenovo V15 ADA AMD Athlon 3020E Laptop 15.6" HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Portuguese Gray:

Lenovo V15 ADA, AMD Athlon, 1.2 GHz, 15.6", 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Lenovo V15 ADA AMD Athlon 3020E Laptop 15.6" HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Portuguese Gray:

Lenovo V15 ADA. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon, Processor model: 3020E, Processor frequency: 1.2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product color: Gray

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.