Lenovo logo

Lenovo V15 Intel® Core™ i3 i3-1005G1 Laptop 15.6" Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103667
Info modified on:
12 Mar 2025, 11:54:47
Short summary description Lenovo V15 Intel® Core™ i3 i3-1005G1 Laptop 15.6" Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Gray:

Lenovo V15, Intel® Core™ i3, 1.2 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description Lenovo V15 Intel® Core™ i3 i3-1005G1 Laptop 15.6" Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Gray:

Lenovo V15. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1005G1, Processor frequency: 1.2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Product color: Gray. Weight: 4.08 lbs (1.85 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.