Lenovo IdeaPad Flex 5 CB 13IML05, Intel® Core™ i5, 1.6 GHz, 13.3", 1920 x 1080 pixels, 4 GB, 64 GB
Lenovo IdeaPad Flex 5 CB 13IML05. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product color: Gray