Lenovo IdeaPad Flex 3 11IGL05, Intel® Celeron® N, 1.1 GHz, 11.6", 1920 x 1080 pixels, 4 GB, 128 GB
Lenovo IdeaPad Flex 3 11IGL05. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Celeron® N, Processor model: N4020, Processor frequency: 1.1 GHz. Display diagonal: 11.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 11 Home in S mode. Product color: Gray, Platinum