Lenovo logo

Lenovo Yoga Slim 7 14IIL05 Intel® Core™ i7 i7-1065G7 Laptop 14" Touchscreen Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home UK English

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14433
Info modified on:
23 Apr 2025, 19:22:39
Short summary description Lenovo Yoga Slim 7 14IIL05 Intel® Core™ i7 i7-1065G7 Laptop 14" Touchscreen Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home UK English:

Lenovo Yoga Slim 7 14IIL05, Intel® Core™ i7, 1.3 GHz, 14", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Lenovo Yoga Slim 7 14IIL05 Intel® Core™ i7 i7-1065G7 Laptop 14" Touchscreen Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home UK English:

Lenovo Yoga Slim 7 14IIL05. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1.3 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Plus Graphics. Operating system installed: Windows 10 Home

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.