Lenovo IdeaPad 5 15ARE05, AMD Ryzen™ 3, 2.7 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 512 GB
Lenovo IdeaPad 5 15ARE05. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor model: 4300U, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product color: Gray