Lenovo logo

Lenovo IdeaPad 5 14IIL05 Intel® Core™ i5 i5-1035G1 Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64511
Info modified on:
23 Apr 2025, 19:17:50
Short summary description Lenovo IdeaPad 5 14IIL05 Intel® Core™ i5 i5-1035G1 Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Gray:

Lenovo IdeaPad 5 14IIL05, Intel® Core™ i5, 1 GHz, 14", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo IdeaPad 5 14IIL05 Intel® Core™ i5 i5-1035G1 Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Gray:

Lenovo IdeaPad 5 14IIL05. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.